Search
Filters

1SMC5.0CA TR13

Part No : 1SMC5.0CA TR13
Catalog : TVS - Diodes
Description : TVS DIODE 5VWM 9.2VC SMC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 9.2V
Peak Pulse Current(Ippm) 163A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1002799-1SMC5.0CA TR13
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
The 1SMC5.0CA TR13 ,from Central Semiconductor Corp, is a 1500W (1.5kW) Zener diodes, package in a SMC and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the 1SMC5.0CA TR13 is 5V volts. The minimum breakdown voltage is given for 6.4V. It can support the clamping voltage and peak pulse current of up to 9.2V and 163A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 9.2V
Peak Pulse Current(Ippm) 163A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1002799-1SMC5.0CA TR13
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1SMC5.0CA TR13
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
1SMC5.0CA TR13 Price

1SMC5.0CA TR13 Datasheet
1SMC5.0CA TR13 Application

1SMC5.0CA TR13 Replacement
1SMC5.0CA TR13 Pdf

1SMC5.0CA TR13 Pinout
1SMC5.0CA TR13 Image

1SMC5.0CA TR13 Picture
1SMC5.0CA TR13 In Stock

1SMC5.0CA TR13 Distributor
1SMC5.0CA TR13 TVS - Diodes

Image
Mfr.Part No
Description
Stock
LAP-B CONTROLLER(Link Access Procedure Balanced mode)
7
FIXED IND 1.5UH 370MA 850 MOHM
200
CMOS Programmable Timer High Voltage Types(20V Rating)
7
IC FPGA 92 I/O 164MBGA

Top Sellers