Search
Filters

1SMC6.0CA TR13

Part No : 1SMC6.0CA TR13
Catalog : TVS - Diodes
Description : TVS DIODE 6VWM 10.3VC SMC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6V
Minimum Breakdown Voltage 6.67V
Max Clamping Voltage 10.3V
Peak Pulse Current(Ippm) 145.6A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1002809-1SMC6.0CA TR13
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
The 1SMC6.0CA TR13 ,from Central Semiconductor Corp, is a 1500W (1.5kW) Zener diodes, package in a SMC and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the 1SMC6.0CA TR13 is 6V volts. The minimum breakdown voltage is given for 6.67V. It can support the clamping voltage and peak pulse current of up to 10.3V and 145.6A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6V
Minimum Breakdown Voltage 6.67V
Max Clamping Voltage 10.3V
Peak Pulse Current(Ippm) 145.6A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1002809-1SMC6.0CA TR13
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1SMC6.0CA TR13
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
1SMC6.0CA TR13 Price

1SMC6.0CA TR13 Datasheet
1SMC6.0CA TR13 Application

1SMC6.0CA TR13 Replacement
1SMC6.0CA TR13 Pdf

1SMC6.0CA TR13 Pinout
1SMC6.0CA TR13 Image

1SMC6.0CA TR13 Picture
1SMC6.0CA TR13 In Stock

1SMC6.0CA TR13 Distributor
1SMC6.0CA TR13 TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC SDRAM 2GBIT 1067MHZ 96BGA
30
IC ADC 13BIT SPI 1CH 100K 8-SOIC
IC OFFLINE SWIT PROG OVP 7CESIP
250
Dual 4-input multiplexer; 3-state
1244
IC OR CTRLR N+1 10MSOP
56
High-Performance 8-Bit CMOS EPROM/ROM Microcontroller
10
IC REG BOOST ADJ 1A SYNC 8MICRO
302

Top Sellers