Search
Filters

1SMC6.5CA TR13

Part No : 1SMC6.5CA TR13
Catalog : TVS - Diodes
Description : TVS DIODE 6.5VWM 11.2VC SMC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6.5V
Minimum Breakdown Voltage 7.22V
Max Clamping Voltage 11.2V
Peak Pulse Current(Ippm) 133.9A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1002811-1SMC6.5CA TR13
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
The 1SMC6.5CA TR13 ,from Central Semiconductor Corp, is a 1500W (1.5kW) Zener diodes, package in a SMC and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the 1SMC6.5CA TR13 is 6.5V volts. The minimum breakdown voltage is given for 7.22V. It can support the clamping voltage and peak pulse current of up to 11.2V and 133.9A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6.5V
Minimum Breakdown Voltage 7.22V
Max Clamping Voltage 11.2V
Peak Pulse Current(Ippm) 133.9A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1002811-1SMC6.5CA TR13
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1SMC6.5CA TR13
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
1SMC6.5CA TR13 Price

1SMC6.5CA TR13 Datasheet
1SMC6.5CA TR13 Application

1SMC6.5CA TR13 Replacement
1SMC6.5CA TR13 Pdf

1SMC6.5CA TR13 Pinout
1SMC6.5CA TR13 Image

1SMC6.5CA TR13 Picture
1SMC6.5CA TR13 In Stock

1SMC6.5CA TR13 Distributor
1SMC6.5CA TR13 TVS - Diodes

Image
Mfr.Part No
Description
Stock
Silicon PNP Power Transistors | PNP TRANSISTOR
3
256-Bit Serial Nonvolatile CMOS Static RAM
545
LC2MOS Single +5 V Supply, Low Power, 12-Bit Sampling ADC
FERRITE BEAD 240 OHM 0603 1LN
1650
16-bit Proprietary Microcontroller
7
IC DRVR/RCVR RS-232 1-CH 16TSSOP
90
LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 4.096V SOT23-5

Top Sellers