Search
Filters

BCY59-X

Availability: 1,588 In Stock
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 45V
Vce Saturation (Maximum) @ Ib, Ic 700mV @ 2.5mA, 100mA
Current - Collector Cutoff (Maximum) 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 380 @ 2mA, 5V
Power - Max 1W
Frequency - Transition 150MHz
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-206AA, TO-18-3 Metal Can
Manufacturer Package TO-18
Win Source Part Number 769814-BCY59-X
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
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 45V
Vce Saturation (Maximum) @ Ib, Ic 700mV @ 2.5mA, 100mA
Current - Collector Cutoff (Maximum) 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 380 @ 2mA, 5V
Power - Max 1W
Frequency - Transition 150MHz
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-206AA, TO-18-3 Metal Can
Manufacturer Package TO-18
Win Source Part Number 769814-BCY59-X
Storage Condition Dry storage cabinet & Humidity protection package
BCY59-X Price

BCY59-X Datasheet
BCY59-X Application

BCY59-X Replacement
BCY59-X Pdf

BCY59-X Pinout
BCY59-X Image

BCY59-X Picture
BCY59-X In Stock

BCY59-X Distributor
BCY59-X Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
CAP TANT 100UF 10V 20% 2917
9823
IC MCU 8BIT 8KB FLASH 16DIP
40
FRED Diode (Fast recovery epitaxial diode Soft recovery characteristics)
14
NCE P-Channel Enhancement Mode Power MOSFET
32500
IC TIRE PRESSURE SENSOR DSOSP-14
3000