Search
Filters

CMDD2004 TR

Part No : CMDD2004 TR
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 250V 200MA SOD323
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 250V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 100nA @ 240V
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1029589-CMDD2004 TR
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The Central Semiconductor Corp CMDD2004 TR is a Standard diodes, encapsulated in SOD-323 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 250V and 1V @ 100mA, separately. The highest operating temperature of the CMDD2004 TR is -65°C to 175°C. It can deliver 200mA average rectified current and 100nA @ 240V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 250V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 100nA @ 240V
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1029589-CMDD2004 TR
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CMDD2004 TR
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
CMDD2004 TR Price

CMDD2004 TR Datasheet
CMDD2004 TR Application

CMDD2004 TR Replacement
CMDD2004 TR Pdf

CMDD2004 TR Pinout
CMDD2004 TR Image

CMDD2004 TR Picture
CMDD2004 TR In Stock

CMDD2004 TR Distributor
CMDD2004 TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
9 Position Circular Connector Plug, Male Pins Solder Cup Gold
44
DIL - SOLDER TAIL 2.54 MM
15
IC TXRX 60V RS485/RS422 14SOIC
887
RELAY GEN PURPOSE DPST 5A 24V
101
Dual and single low noise op amp
1
MOSFET P-CH 12V 0.2A X2DFN-3
1500
IC 10-BIT 8-CH SERIAL A/D 20SOIC
22
NPN medium power transistors
97

Top Sellers