Search
Filters

CMOZ6V2 TR

DIODE ZENER 6.2V 300MW SOD523
rohs
Availability: 3,000 In Stock
The CMOZ6V2 TR,manufactured by Central Semiconductor Corp, is available in a SOD-523 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 6.2V zener voltage, ±5% tolerance, 900mV @ 10mA forward voltage, 3μA @ 4V reverse leakage current, 10 Ohm maximum ZZT,up to 300mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 3μA @ 4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1029657-CMOZ6V2 TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 3μA @ 4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1029657-CMOZ6V2 TR
CMOZ6V2 TR Price

CMOZ6V2 TR Datasheet
CMOZ6V2 TR Application

CMOZ6V2 TR Replacement
CMOZ6V2 TR Pdf

CMOZ6V2 TR Pinout
CMOZ6V2 TR Image

CMOZ6V2 TR Picture
CMOZ6V2 TR In Stock

CMOZ6V2 TR Distributor
CMOZ6V2 TR Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
8-megabit (1M x 8/512K x 16) Flash Memory
50
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
16
TVS DIODE 10.2VWM 16.7VC DO204AC
125
TRANS 2NPN PREBIAS 0.3W SC74R
6000
CMOS Quad Clocked "D" Latch
1850
IC REG SWITCHD CAP 3.3V 8MSOP
13145
4-Megabit 512K x 8 OTP EPROM
272