Search
Filters

CMPD2005SG TR

rohs
Rated 5/5 based on 1 customer reviews
Availability: 100 In Stock
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel package
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 300V
Current - Average Rectified (Io) (per Diode) 200mA
Voltage - Forward (Vf) (Maximum) @ If 1.25V @ 200mA
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 100nA @ 280V
Operating Temperature - Junction -65°C ~ 150°C
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23
Win Source Part Number 771639-CMPD2005SG TR
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
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel package
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 300V
Current - Average Rectified (Io) (per Diode) 200mA
Voltage - Forward (Vf) (Maximum) @ If 1.25V @ 200mA
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 100nA @ 280V
Operating Temperature - Junction -65°C ~ 150°C
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23
Win Source Part Number 771639-CMPD2005SG TR
Storage Condition Dry storage cabinet & Humidity protection package
CMPD2005SG TR Price

CMPD2005SG TR Datasheet
CMPD2005SG TR Application

CMPD2005SG TR Replacement
CMPD2005SG TR Pdf

CMPD2005SG TR Pinout
CMPD2005SG TR Image

CMPD2005SG TR Picture
CMPD2005SG TR In Stock

CMPD2005SG TR Distributor
CMPD2005SG TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
8-Bit A/D Converters With Serial Interface
1000
N-channel TrenchMOS transistor
5001
IC CPLD 128MC 15NS 100TQFP
2878