Search
Filters

CMR3U-04M TR13

DIODE GEN PURP 400V 3A SMC
rohs
Availability: 39,000 In Stock
The Central Semiconductor Corp CMR3U-04M TR13 is a Standard diodes, encapsulated in SMC Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.25V @ 3A, separately. The highest operating temperature of the CMR3U-04M TR13 is -65°C to 175°C. It can deliver 3A average rectified current and 5μA @ 400V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -65°C to 175°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1029713-CMR3U-04M TR13
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -65°C to 175°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1029713-CMR3U-04M TR13
CMR3U-04M TR13 Price

CMR3U-04M TR13 Datasheet
CMR3U-04M TR13 Application

CMR3U-04M TR13 Replacement
CMR3U-04M TR13 Pdf

CMR3U-04M TR13 Pinout
CMR3U-04M TR13 Image

CMR3U-04M TR13 Picture
CMR3U-04M TR13 In Stock

CMR3U-04M TR13 Distributor
CMR3U-04M TR13 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
OPTOISOLTR 7.5KV PHOTO FET 6-DIP
6800
Switching Regulator Controller
95
MOSFET N-CH 24V 38A DPAK
31151
IC OPAMP CURR SENSE SOT23-6
6783
1.4W and 1W, Ultra-Small, Audio Power Amplifiers with Shutdown
603
TRANS PREBIAS NPN/PNP SSMINI5
16000