Search
Filters

CMSH2-60M TR13

Part No : CMSH2-60M TR13
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 60V 2A SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 22,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 700mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Capacitance @ Vr, F 120pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1029734-CMSH2-60M TR13
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Defence, Military & Aerospace
The Central Semiconductor Corp CMSH2-60M TR13 is a Schottky diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 60V and 700mV @ 2A, separately. The highest operating temperature of the CMSH2-60M TR13 is -65°C to 150°C. It can deliver 2A average rectified current and 500μA @ 60V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 700mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Capacitance @ Vr, F 120pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1029734-CMSH2-60M TR13
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Defence, Military & Aerospace
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CMSH2-60M TR13
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
CMSH2-60M TR13 Price

CMSH2-60M TR13 Datasheet
CMSH2-60M TR13 Application

CMSH2-60M TR13 Replacement
CMSH2-60M TR13 Pdf

CMSH2-60M TR13 Pinout
CMSH2-60M TR13 Image

CMSH2-60M TR13 Picture
CMSH2-60M TR13 In Stock

CMSH2-60M TR13 Distributor
CMSH2-60M TR13 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
N CHANNEL MSO TYPE (HIGH POWER HIGH SPEED SWITCHING APPLICATIONS HAMMER DRIVE, PULSE MOTOR DRIVE AND INDUCTIVE LOAD SWITCHING)
820
IC OPAMP GP 5.9MHZ 8DIP
805
IC MCU 8BIT 16KB FLASH 38SSOP
54
Ultra Low Noise Precision High Speed Op Amps
IC SHIFT REG 8BIT SIPO 14-SOIC
657
3A 2MHz Integrated Switch Buck Regulator
501
Open Carrier Double-Balanced Mixer For Microwave Telecommunications
3000

Top Sellers