Search
Filters

CMSSH-3A TR

Part No : CMSSH-3A TR
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE SCHOTTKY 30V 100MA SMC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,182 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 100mA
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 500nA @ 25V
Operating Temperature - Junction -60°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 1029740-CMSSH-3A TR
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The CMSSH-3A TR, designed by Central Semiconductor Corp , is a Schottky diode, with 1 Pair Common Anode. It offers a maximum DC reverse and Forwar voltage of 30V and 1V @ 100mA ,respectively. The average value of the forward current is 100mA. Its reverse leakage current is typically 500nA @ 25V. The device is offered in SOT-323 Reel - TR and is specified over the -60°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 100mA
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 500nA @ 25V
Operating Temperature - Junction -60°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 1029740-CMSSH-3A TR
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CMSSH-3A TR
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
CMSSH-3A TR Price

CMSSH-3A TR Datasheet
CMSSH-3A TR Application

CMSSH-3A TR Replacement
CMSSH-3A TR Pdf

CMSSH-3A TR Pinout
CMSSH-3A TR Image

CMSSH-3A TR Picture
CMSSH-3A TR In Stock

CMSSH-3A TR Distributor
CMSSH-3A TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
CAP TANT 2200UF 6.3V 20% 5829
100
TVS DIODE 3VWM 8.7VC SOT23-3
1730
10 - 14Vdc input; 0.75Vdc to 5.5Vdc Output; 10A output current
73
IC INVERTER GATE HEX 14SOIC
63
IC SUPERVISOR MPU SOT23-5
739
GHz PLL with I2C Bus and Four Chip Addresses
78
HIGH FREQUENCY AMPLIFIER AND SWITCHING PNP SILICON EPITAXIAL TRANSISTOR
790
16M X 8 BIT NAND FLASH MEMORY
186
LF444QML Quad Low Power JFET Input Operational Amplifier
3

Top Sellers