We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MPSA63

Part No : MPSA63
Catalog : Transistors(BJT) - Single
Description : TRANS PNP DARL 20V 0.5A TO-92
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,645 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Bulk
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 10000 @ 100mA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 125MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 1079550-MPSA63
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
The MPSA63 from Central Semiconductor Corp is PNP - Darlington Transistors(BJT) - Single device , available on TO-92 Bulk, with 10000 @ 100mA, 5V hFR, rated for operation over temperature range from -65°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 20V, 1.5V @ 100μA, 100mA, 500mA and 625mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Bulk
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 10000 @ 100mA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 125MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 1079550-MPSA63
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MPSA63
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
MPSA63 Price

MPSA63 Datasheet
MPSA63 Application

MPSA63 Replacement
MPSA63 Pdf

MPSA63 Pinout
MPSA63 Image

MPSA63 Picture
MPSA63 In Stock

MPSA63 Distributor
MPSA63 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
FAST EFFICIENT PLASTIC RECTIFIER
32
TVS DIODE 36VWM 58.1VC SMC
875
IC EEPROM 16KBIT 20MHZ 8SOIC
349
PowerPC 405EP Embedded Processor
36
CAP CER 0.015UF 50V C0G/NP0 1825
126
Silicon N Channel MOS FET Power Switching
4932