Search
Filters

06033C104KAT2A

Part No :
06033C104KAT2A
Manufacturer :
Catalog :
Ceramic Capacitors
Description :
CAP CER 0.1UF 25V X7R 0603 / Cap Ceramic 0.1uF 25V X7R 10% Pad SMD 0603 125°C T/R
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
1,115+
€0.0400
€44.656
2,635+
€0.0340
€89.116
4,055+
€0.0330
€133.531
5,560+
€0.0320
€178.142
7,145+
€0.0310
€222.567
9,375+
€0.0290
€267.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 1115 pcs
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
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.1μF
Tolerance ±10%
Voltage Rating 25V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.063" L x 0.032" W (1.60mm x 0.81mm)
Thickness (Max) 0.035" (0.90mm)
Win Source Part Number 112125-06033C104KAT2A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name X7R Dielectric
Introduction Date March 22, 2017
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2035
AVX Corporation 06033C104KAT2A is available at WIN SOURCE. Please review product page below for detailed information, including 06033C104KAT2A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 06033C104KAT2A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.1μF
Tolerance ±10%
Voltage Rating 25V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.063" L x 0.032" W (1.60mm x 0.81mm)
Thickness (Max) 0.035" (0.90mm)
Win Source Part Number 112125-06033C104KAT2A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name X7R Dielectric
Introduction Date March 22, 2017
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2035
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 06033C104KAT2A
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
06033C104KAT2A Price

06033C104KAT2A Datasheet
06033C104KAT2A Application

06033C104KAT2A Replacement
06033C104KAT2A Pdf

06033C104KAT2A Pinout
06033C104KAT2A Image

06033C104KAT2A Picture
06033C104KAT2A In Stock

06033C104KAT2A Distributor
06033C104KAT2A Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
Unidirectional TVS Array for Protection of Four Lines 
26
HEX ”D” . TYPE FLIP.FLOP
133
DIODE SCHOTTKY 20V 200MA SSM
52913
3.5x2.8 mm SMD CHIP LED LAMP
159
DIODE ZENER 30V 1W POWERDI123
300
TRANS PREBIAS DUAL PNP UMT6
8350
IC OPAMP VFB 190MHZ RRO SOT23-6
8-Bit Shift Register with Output Storage Register | IC SHIFT REG 8BIT 3ST 16-TSSOP
2

Top Sellers