Search
Filters

06035A220JAT2A

Part No :
06035A220JAT2A
Manufacturer :
Catalog :
Ceramic Capacitors
Description :
CAP CER 22PF 50V C0G/NP0 0603
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
1,065+
€0.0420
€44.359
2,565+
€0.0350
€89.031
3,950+
€0.0340
€133.589
5,410+
€0.0330
€178.151
6,945+
€0.0320
€222.518
9,375+
€0.0290
€267.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 1065 pcs
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
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 22pF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.063" L x 0.032" W (1.60mm x 0.81mm)
Thickness (Max) 0.035" (0.90mm)
Win Source Part Number 051706-06035A220JAT2A
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Limited
AVX Corporation 06035A220JAT2A is available at WIN SOURCE. Please review product page below for detailed information, including 06035A220JAT2A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 06035A220JAT2A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 22pF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.063" L x 0.032" W (1.60mm x 0.81mm)
Thickness (Max) 0.035" (0.90mm)
Win Source Part Number 051706-06035A220JAT2A
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 06035A220JAT2A
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
06035A220JAT2A Price

06035A220JAT2A Datasheet
06035A220JAT2A Application

06035A220JAT2A Replacement
06035A220JAT2A Pdf

06035A220JAT2A Pinout
06035A220JAT2A Image

06035A220JAT2A Picture
06035A220JAT2A In Stock

06035A220JAT2A Distributor
06035A220JAT2A Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC OPAMP VFB 100MHZ RRO 14TSSOP
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
636
THYRISTOR 58V 50A SMB
800
TRANS PNP 65V 0.1A SOT23 / Trans GP BJT PNP 65V 0.1A 300mW 3-Pin SOT-23 T/R
3941
CONN HDR 60POS SMD GOLD
1001
IC MCU 8BIT 16KB FLASH 64QFP

Top Sellers