Search
Filters

12101C104KAT2A

Part No : 12101C104KAT2A
Manufacturer : AVX Corporation
Catalog : Ceramic Capacitors
Description : CAP CER 0.1UF 100V X7R 1210
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
345+
€0.132
€45.644
810+
€0.112
€90.396
1,240+
€0.109
€135.036
1,710+
€0.105
€180.063
2,215+
€0.102
€225.266
2,945+
€0.092
€270.351
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.1μF
Tolerance ±10%
Voltage Rating 100V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.037" (0.94mm)
Win Source Part Number 005225-12101C104KAT2A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
AVX Corporation 12101C104KAT2A is available at WIN SOURCE. Please review product page below for detailed information, including 12101C104KAT2A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 12101C104KAT2A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.1μF
Tolerance ±10%
Voltage Rating 100V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.037" (0.94mm)
Win Source Part Number 005225-12101C104KAT2A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 12101C104KAT2A
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
12101C104KAT2A Price

12101C104KAT2A Datasheet
12101C104KAT2A Application

12101C104KAT2A Replacement
12101C104KAT2A Pdf

12101C104KAT2A Pinout
12101C104KAT2A Image

12101C104KAT2A Picture
12101C104KAT2A In Stock

12101C104KAT2A Distributor
12101C104KAT2A Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
256Kx4 Bit (with OE) High-Speed CMOS Static RAM(5.0V Operating).
69
2-Wire Serial EEPROM
567
Quad Audio Switch
2
TRANS PREBIAS PNP 200MW SC75
2400
IC D-TYPE POS TRG SNGL 20TSSOP
250
IC MOTOR DRIVER
35