Search
Filters

251R14S4R3CV4T

CAP CER 4.3PF 250V C0G/NP0 0603
Manufacturer: Johanson Technology Inc.
rohs
Rated 5/5 based on 1 customer reviews
Availability: 4,000 In Stock
Johanson Technology Inc. 251R14S4R3CV4T is available at WIN SOURCE. Please review product page below for detailed information, including 251R14S4R3CV4T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 251R14S4R3CV4T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Win Source Part Number 052381-251R14S4R3CV4T
Storage Condition Dry storage cabinet & Humidity protection package
Thickness (Max) 0.035" (0.89mm)
Dimension 0.062" L x 0.032" W (1.57mm x 0.81mm)
Mounting Surface Mount, MLCC
Applications RF, Microwave, High Frequency
Features High Q, Low Loss
Temperature Range - Operating -55°C to 125°C
Temperature Coefficient C0G, NP0
Voltage Rating 250V
Tolerance ±0.25pF
Capacitance 4.3pF
Status Active
Packaging Reel - TR
Manufacturer Johanson Technology Inc.
Categories Capacitors
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Win Source Part Number 052381-251R14S4R3CV4T
Storage Condition Dry storage cabinet & Humidity protection package
Thickness (Max) 0.035" (0.89mm)
Dimension 0.062" L x 0.032" W (1.57mm x 0.81mm)
Mounting Surface Mount, MLCC
Applications RF, Microwave, High Frequency
Features High Q, Low Loss
Temperature Range - Operating -55°C to 125°C
Temperature Coefficient C0G, NP0
Voltage Rating 250V
Tolerance ±0.25pF
Capacitance 4.3pF
Status Active
Packaging Reel - TR
Manufacturer Johanson Technology Inc.
Categories Capacitors
251R14S4R3CV4T Price

251R14S4R3CV4T Datasheet
251R14S4R3CV4T Application

251R14S4R3CV4T Replacement
251R14S4R3CV4T Pdf

251R14S4R3CV4T Pinout
251R14S4R3CV4T Image

251R14S4R3CV4T Picture
251R14S4R3CV4T In Stock

251R14S4R3CV4T Distributor
251R14S4R3CV4T Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC SWITCH DUAL SPST 8SOIC
8152
High-Voltage, Step-Down DC-DC Controller in uMAX
2
Low Noise, Precision, 16 V, CMOS, Rail-to-Rail Operational Amplifiers
92
Supervisory Circuits with I2C Serial 2k-bit CMOS EEPROM and Manual Reset
3207
Unidirectional TVS Array for Protection of Four Lines 
5878
Silicon NPN Power Transistors
4000
1024x8 Dual-Port Static Random-Access Memories
140