The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

500R07N2R2CV4T

Part No 500R07N2R2CV4T
Manufacturer Johanson Dielectrics Inc.
Catalog Ceramic Capacitors
Description CAP CER 2.2PF 50V C0G/NP0 0402
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
Pricing & Ordering $3.354 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.2770
$51.324
29+
$3.5100
$101.790
45+
$3.4000
$153.000
61+
$3.2900
$200.690
79+
$3.1810
$251.299
106+
$2.8520
$302.312
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 23,200 pieces
MOQ: 12 pcs
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
Categories Capacitors
Manufacturer Johanson Dielectrics Inc.
Packaging Reel - TR
Status Active
Capacitance 2.2pF
Tolerance ±0.25pF
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.040" L x 0.020" W (1.02mm x 0.51mm)
Thickness (Max) 0.025" (0.64mm)
Win Source Part Number 102258-500R07N2R2CV4T
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
Quantity per package 10k pcs

Description

The Johanson Dielectrics Inc. 500R07N2R2CV4T is a surface mount multilayer ceramic capacitor (MLCC) that is designed for use in a wide range of applications. The capacitor has a capacitance of 2.2pF and a tolerance of ±0.25pF. The capacitor has a temperature coefficient of C0G, NP0, and it can operate on a voltage rating of 50V. The capacitor is suitable for use in a wide range of applications, including RF and microwave circuits, filters, and resonators. The Johanson Dielectrics Inc. 500R07N2R2CV4T is packaged in a reel package, and it is available in a quantity of 10k pcs.