Search
Filters

C0603COG1E220J

Part No : C0603COG1E220J
Manufacturer : TDK Corporation
Catalog : Ceramic Capacitors
Description : CAP CER 22PF 25V C0G 0201
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Capacitance 22pF
Tolerance ±5%
Voltage Rating 25V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.013" (0.33mm)
Win Source Part Number 201932-C0603COG1E220J
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Balance
TDK Corporation C0603COG1E220J is available at WIN SOURCE. Please review product page below for detailed information, including C0603COG1E220J price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for C0603COG1E220J to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Capacitance 22pF
Tolerance ±5%
Voltage Rating 25V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.013" (0.33mm)
Win Source Part Number 201932-C0603COG1E220J
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C0603COG1E220J
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
C0603COG1E220J Price

C0603COG1E220J Datasheet
C0603COG1E220J Application

C0603COG1E220J Replacement
C0603COG1E220J Pdf

C0603COG1E220J Pinout
C0603COG1E220J Image

C0603COG1E220J Picture
C0603COG1E220J In Stock

C0603COG1E220J Distributor
C0603COG1E220J Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 0.3A SC70-5
471
Single P-channel MOSFET
3253
FIXED IND 1.5UH 1.4A 74 MOHM SMD
160
DUAL SUPPLY WIDE BAND 3ch VIDEO AMPLIFIER
524
DIODE ARRAY SCHOTTKY 45V TO247-3
17189
IC TRANSCVR TRI-ST 8BIT 20SOEIAJ
243
1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
89
LOW VOLTAGE CMOS 3 TO 8 LINE DECODER (INV) WITH 5V TOLERANT INPUTS
296