Search
Filters

C0603X5R0J223KT00NN

Part No :
C0603X5R0J223KT00NN
Manufacturer :
Catalog :
Ceramic Capacitors
Description :
CAP CER 0.022UF 6.3V X5R 0201
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 92,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 0.022μF
Tolerance ±10%
Voltage Rating 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.013" (0.33mm)
Win Source Part Number 201941-C0603X5R0J223KT00NN
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Sufficient
TDK Corporation C0603X5R0J223KT00NN is available at WIN SOURCE. Please review product page below for detailed information, including C0603X5R0J223KT00NN price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for C0603X5R0J223KT00NN to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 0.022μF
Tolerance ±10%
Voltage Rating 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.013" (0.33mm)
Win Source Part Number 201941-C0603X5R0J223KT00NN
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C0603X5R0J223KT00NN
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
C0603X5R0J223KT00NN Price

C0603X5R0J223KT00NN Datasheet
C0603X5R0J223KT00NN Application

C0603X5R0J223KT00NN Replacement
C0603X5R0J223KT00NN Pdf

C0603X5R0J223KT00NN Pinout
C0603X5R0J223KT00NN Image

C0603X5R0J223KT00NN Picture
C0603X5R0J223KT00NN In Stock

C0603X5R0J223KT00NN Distributor
C0603X5R0J223KT00NN Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
DIODE ARRAY GP 200V 15A TO220F
22
DIODE SCHOTTKY 40V 2A MINI2
10200
IC POT DGTL 10K 2CH SPI 14-TSSOP
99
IC COMPARATOR OD 8-DIP
145
DIODE GEN PURP 200V 1A DO214AC
8314
IC REG LDO 2.5V/3.3V 1A 28HTSSOP
500
4-Mbit (128K x 36) Flow-Through Sync SRAM
11
Low voltage digital servo processor and Compact Disc decoder CD7LV
19

Top Sellers