Search
Filters

C1206C107M9PAC7800

CAP CER 100UF 6.3V X5R 1206
Manufacturer: Kemet
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Not enough quantity?
Kemet C1206C107M9PAC7800 is available at WIN SOURCE. Please review product page below for detailed information, including C1206C107M9PAC7800 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for C1206C107M9PAC7800 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 100μF
Tolerance ±20%
Voltage Rating 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.071" (1.80mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 201981-C1206C107M9PAC7800
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 100μF
Tolerance ±20%
Voltage Rating 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.071" (1.80mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 201981-C1206C107M9PAC7800
C1206C107M9PAC7800 Price

C1206C107M9PAC7800 Datasheet
C1206C107M9PAC7800 Application

C1206C107M9PAC7800 Replacement
C1206C107M9PAC7800 Pdf

C1206C107M9PAC7800 Pinout
C1206C107M9PAC7800 Image

C1206C107M9PAC7800 Picture
C1206C107M9PAC7800 In Stock

C1206C107M9PAC7800 Distributor
C1206C107M9PAC7800 Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC DVR HALF BRIDGE SELF OSC 8SOI
117
IC TIMING CTRL HUB P4 48-SSOP
564
FET RF 68V 880MHZ NI-860C3
61
RF FET LDMOS 75V 13DB SOT502A
2
80mΩ, 1.5A/0.6A High-Side Power Switches with Flag
33989
Dual 50MHz to 1000MHz High-Linearity, Serial/Parallel-Controlled Digital VGA
8
MOSFET N-CH 30V 3.2A SOT23
2300
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=1.95V, @Vge=15V, Ic=12A)
365