Search
Filters

C1210C103J5GACTU

Part No : C1210C103J5GACTU
Manufacturer : Kemet
Catalog : Ceramic Capacitors
Description : CAP CER 10000PF 50V C0G/NP0 1210
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 10000pF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.047" (1.20mm)
Win Source Part Number 102911-C1210C103J5GACTU
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Limited
Kemet C1210C103J5GACTU is available at WIN SOURCE. Please review product page below for detailed information, including C1210C103J5GACTU price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for C1210C103J5GACTU to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 10000pF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.047" (1.20mm)
Win Source Part Number 102911-C1210C103J5GACTU
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C1210C103J5GACTU
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
C1210C103J5GACTU Price

C1210C103J5GACTU Datasheet
C1210C103J5GACTU Application

C1210C103J5GACTU Replacement
C1210C103J5GACTU Pdf

C1210C103J5GACTU Pinout
C1210C103J5GACTU Image

C1210C103J5GACTU Picture
C1210C103J5GACTU In Stock

C1210C103J5GACTU Distributor
C1210C103J5GACTU Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC CONFIG SEEPROM 512K 20PLCC
5
IC VIDEO DECODER 80LQFP
297
EconoDUAL3 module with Trench/Fieldstop IGBT3 and Emitter Controlled 3 diode and NTC
18
IC REG LDO 1.8V 1.5A 20HTSSOP
100
IC OPAMP GP 500KHZ RRO 8SOIC
XMRADIO SDARS CHANNEL DECODER
1380
TRANS NPN 30V 7A D-PAK
525
Low-Power, Fixed and Adjustable Reference with Shutdown in SOT23
Sensorless Spindle Motor Controller