Search
Filters

C3216JB2A104KT

Part No :
C3216JB2A104KT
Manufacturer :
Catalog :
Ceramic Capacitors
Description :
CAP CER 0.1UF 100V JB 1206
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 0.1μF
Tolerance ±10%
Voltage Rating 100V
Temperature Coefficient JB
Temperature Range - Operating -25°C to 85°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.069" (1.75mm)
Win Source Part Number 202057-C3216JB2A104KT
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
TDK Corporation C3216JB2A104KT is available at WIN SOURCE. Please review product page below for detailed information, including C3216JB2A104KT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for C3216JB2A104KT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 0.1μF
Tolerance ±10%
Voltage Rating 100V
Temperature Coefficient JB
Temperature Range - Operating -25°C to 85°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.069" (1.75mm)
Win Source Part Number 202057-C3216JB2A104KT
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C3216JB2A104KT
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
C3216JB2A104KT Price

C3216JB2A104KT Datasheet
C3216JB2A104KT Application

C3216JB2A104KT Replacement
C3216JB2A104KT Pdf

C3216JB2A104KT Pinout
C3216JB2A104KT Image

C3216JB2A104KT Picture
C3216JB2A104KT In Stock

C3216JB2A104KT Distributor
C3216JB2A104KT Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC ADC 10BIT 300KSPS 24-QSOP
IC REG LDO 2.5V 1A DDPAK
1112
VRM9.0 PROGRAMMABLE, MULTI-PHASE, HIGH PERFORMANCE PWM CONTROLLER
67
IC OP AMP RRIO DUAL MICRO8
504
18-pin Flash/EEPROM 8-Bit Microcontrollers
100
IC REG LDO 2.7V 0.1A SC70
2000
LP3990 150mA Linear Voltage Regulator for Digital Applications
15

Top Sellers