Search
Filters

C3216X5R1H475KT000N

Part No : C3216X5R1H475KT000N
Manufacturer : TDK Corporation
Catalog : Ceramic Capacitors
Description : CAP CER 4.7UF 50V X5R 1206
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 80,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 4.7μF
Tolerance ±10%
Voltage Rating 50V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.071" (1.80mm)
Win Source Part Number 202065-C3216X5R1H475KT000N
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Sufficient
TDK Corporation C3216X5R1H475KT000N is available at WIN SOURCE. Please review product page below for detailed information, including C3216X5R1H475KT000N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for C3216X5R1H475KT000N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 4.7μF
Tolerance ±10%
Voltage Rating 50V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.071" (1.80mm)
Win Source Part Number 202065-C3216X5R1H475KT000N
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C3216X5R1H475KT000N
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
C3216X5R1H475KT000N Price

C3216X5R1H475KT000N Datasheet
C3216X5R1H475KT000N Application

C3216X5R1H475KT000N Replacement
C3216X5R1H475KT000N Pdf

C3216X5R1H475KT000N Pinout
C3216X5R1H475KT000N Image

C3216X5R1H475KT000N Picture
C3216X5R1H475KT000N In Stock

C3216X5R1H475KT000N Distributor
C3216X5R1H475KT000N Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
PRESSURE SENSOR DUAL PORT 8SOP
96
INSTRUMENTATION AMPLIFIER
10
N-Channel Power MOSFET 1.8 , 600 Volts
502
IC BUFF NON-INV O/DRAIN SOT23-5
374
IC REG LDO 3V/2.8V 0.15A 6TMLF
150
4 LINES LOW CAPACITANCE EMI FILTER AND ESD PROTECTION
600
P.C. BOARD MOUNT AUDIO TRANSFORMERS
1602

Top Sellers