Search
Filters

C3225C0G1H104J250AA

Part No : C3225C0G1H104J250AA
Manufacturer : TDK Corporation
Catalog : Ceramic Capacitors
Description : CAP CER 0.1UF 50V C0G 1210
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,360 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 0.1μF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.110" (2.80mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 123115-C3225C0G1H104J250AA
TDK Corporation C3225C0G1H104J250AA is available at WIN SOURCE. Please review product page below for detailed information, including C3225C0G1H104J250AA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for C3225C0G1H104J250AA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 0.1μF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.110" (2.80mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 123115-C3225C0G1H104J250AA
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C3225C0G1H104J250AA
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
C3225C0G1H104J250AA Price

C3225C0G1H104J250AA Datasheet
C3225C0G1H104J250AA Application

C3225C0G1H104J250AA Replacement
C3225C0G1H104J250AA Pdf

C3225C0G1H104J250AA Pinout
C3225C0G1H104J250AA Image

C3225C0G1H104J250AA Picture
C3225C0G1H104J250AA In Stock

C3225C0G1H104J250AA Distributor
C3225C0G1H104J250AA Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
1.5 A Adjustable Output, Positive Voltage Regulator
80
MODULE FLASH 32MB 388BBGA
LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
5488
Monolithic Linear IC 5W 2-Channel AF Power Amplifier With DC Volume Control
1432
Chip Inductor (Chip Coil) for High Frequency Film Type
1500
DIODE ARRAY SBR 120V 10A TO220AB
936
MOSFET N-CH 100V 57A D2PAK
87