Search
Filters

C3225X5R0J107MT000N

Part No : C3225X5R0J107MT000N
Manufacturer : TDK Corporation
Catalog : Ceramic Capacitors
Description : CAP CER 100UF 6.3V X5R 1210
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
145+
€0.302
€43.770
340+
€0.255
€86.843
525+
€0.248
€130.032
720+
€0.240
€172.757
930+
€0.232
€215.946
1,235+
€0.209
€258.090
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,274 pieces can ship immediately
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 100μF
Tolerance ±20%
Voltage Rating 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.114" (2.90mm)
Win Source Part Number 039819-C3225X5R0J107MT000N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
TDK Corporation C3225X5R0J107MT000N is available at WIN SOURCE. Please review product page below for detailed information, including C3225X5R0J107MT000N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for C3225X5R0J107MT000N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 100μF
Tolerance ±20%
Voltage Rating 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.114" (2.90mm)
Win Source Part Number 039819-C3225X5R0J107MT000N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C3225X5R0J107MT000N
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
C3225X5R0J107MT000N Price

C3225X5R0J107MT000N Datasheet
C3225X5R0J107MT000N Application

C3225X5R0J107MT000N Replacement
C3225X5R0J107MT000N Pdf

C3225X5R0J107MT000N Pinout
C3225X5R0J107MT000N Image

C3225X5R0J107MT000N Picture
C3225X5R0J107MT000N In Stock

C3225X5R0J107MT000N Distributor
C3225X5R0J107MT000N Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
8 Ch Low Input Active Darlington Sink Driver
911
DIODE ARRAY SCHOTTKY 30V TO220AB
47
IC SDRAM 256MBIT 143MHZ 54TSOP
33
8/16-BIT FULL SPEED USB MCU FOR COMPOSITE DEVICES WITH 16 ENDPOINTS, 20K ROM, 2K RAM, I2C, SCI, & MFT
154
2 x 6 W hi-fi audio power amplifier
19
MOSFET N-CH 200V 14.5A TO263
1900