We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

C3225X7R1C226MT000N

Part No : C3225X7R1C226MT000N
Manufacturer : TDK Corporation
Catalog : Ceramic Capacitors
Description : CAP CER 22UF 16V X7R 1210
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
280+
€0.162
€45.360
660+
€0.137
€90.288
1,015+
€0.133
€135.198
1,400+
€0.129
€180.180
1,800+
€0.125
€225.180
2,400+
€0.113
€270.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,000 pieces can ship immediately
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 22μF
Tolerance ±20%
Voltage Rating 16V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.110" (2.80mm)
Win Source Part Number 039820-C3225X7R1C226MT000N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance

TDK Corporation C3225X7R1C226MT000N is available at WIN SOURCE. Please review product page below for detailed information, including C3225X7R1C226MT000N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for C3225X7R1C226MT000N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 22μF
Tolerance ±20%
Voltage Rating 16V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.110" (2.80mm)
Win Source Part Number 039820-C3225X7R1C226MT000N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C3225X7R1C226MT000N
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
C3225X7R1C226MT000N Price

C3225X7R1C226MT000N Datasheet
C3225X7R1C226MT000N Application

C3225X7R1C226MT000N Replacement
C3225X7R1C226MT000N Pdf

C3225X7R1C226MT000N Pinout
C3225X7R1C226MT000N Image

C3225X7R1C226MT000N Picture
C3225X7R1C226MT000N In Stock

C3225X7R1C226MT000N Distributor
C3225X7R1C226MT000N Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
SC82 120mA LDO REGULATOR   
167
EAS 180 mJ - 400 V - internally clamped IGBT
16
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
248
IC ADC 12-BIT 94KSPS 16-QSOP
20
BOARD EVALUATION FOR KSZ9021GN
60