Search
Filters

C4520COG3F101K

Part No : C4520COG3F101K
Manufacturer : TDK Corporation
Catalog : Ceramic Capacitors
Description : CAP CER 100PF 3KV C0G 1808
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,580 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 100pF
Tolerance ±10%
Voltage Rating 3000V (3kV)
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Features High Voltage
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.177" L x 0.079" W (4.50mm x 2.00mm)
Thickness (Max) 0.087" (2.20mm)
Win Source Part Number 202112-C4520COG3F101K
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
TDK Corporation C4520COG3F101K is available at WIN SOURCE. Please review product page below for detailed information, including C4520COG3F101K price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for C4520COG3F101K to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 100pF
Tolerance ±10%
Voltage Rating 3000V (3kV)
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Features High Voltage
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.177" L x 0.079" W (4.50mm x 2.00mm)
Thickness (Max) 0.087" (2.20mm)
Win Source Part Number 202112-C4520COG3F101K
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C4520COG3F101K
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
C4520COG3F101K Price

C4520COG3F101K Datasheet
C4520COG3F101K Application

C4520COG3F101K Replacement
C4520COG3F101K Pdf

C4520COG3F101K Pinout
C4520COG3F101K Image

C4520COG3F101K Picture
C4520COG3F101K In Stock

C4520COG3F101K Distributor
C4520COG3F101K Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC TXRX RS232 120KBPS SD 20-SSOP
30
DGTL ISO 2.5KV GATE DRVR 16SOIC
407
6 Amp Super Fast Glass Passivated Rectifier 50 to 600 Volts
1
IC STEREO AUD CODEC W/USB 28SSOP / STEREO AUDIO CODEC WITH USB INTERFACE SINGLE ENEDE ANALOG INPUT/OUTPUT AND S/PDIF
41
IC I/O EXPANDER I2C 16B 24VQFN
865
Qualified according to JEDEC for target applications
126
836.5/881.5 MHz SAW Duplexer
574
IC LASER DRVR 11.3GBPS 24VQFN
23

Top Sellers