The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

C5750X5R1C476M230KA

Part No C5750X5R1C476M230KA
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 47UF 16V X5R 2220
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
Pricing & Ordering $0.349 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
115+
$0.4370
$50.255
280+
$0.3590
$100.520
435+
$0.3470
$150.945
600+
$0.3360
$201.600
770+
$0.3250
$250.250
1,035+
$0.2910
$301.185
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,400 pieces
MOQ: 115 pcs
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
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 47μF
Tolerance ±20%
Voltage Rating 16V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.224" L x 0.197" W (5.70mm x 5.00mm)
Thickness (Max) 0.098" (2.50mm)
Win Source Part Number 135711-C5750X5R1C476M230KA
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Description

The TDK Corporation 47μF MLCC capacitor is a low ESL component designed for general-purpose applications. With a voltage rating of 16V and a tolerance of ±20%, this surface-mount capacitor is ideal for use in industrial, consumer electronics, portable devices, and power management applications. The capacitor has a thickness of 0.098" (2.50mm) and a dimension of 0.224" L x 0.197" W (5.70mm x 5.00mm). It has a temperature coefficient of X5R and can operate within a temperature range of -55°C to 85°C. This component is supplied in reel - TR packaging and has a medium popularity with a fake threat of 94 pct. in the open market. Supply and demand status is limited.