Search
Filters

KSR211GLFS

SWITCH TACTILE SPST-NO 0.05A 32V
Manufacturer: C&K Components
rohs
Availability: 10,000 In Stock
The KSR211GLFS is defined as Tactile Switches ,included in Switches group. The designer and manufactured of KSR211GLFS is C&K Components. It is available in WIN SOURCE PHI warehouse. The storage code of KSR211GLFS is 466313. More detailed data for KSR211GLFS, feel free to contact us.
Products specifications
Categories Switches
Manufacturer C&K
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 32VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 2.50mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.00mm x 3.80mm
Illumination Non-Illuminated
Operating Force 180gf
Ingress Protection IP50 - Dust Protected
Actuator Material Rubber
Switch Travel 0.25mm
Mechanical Life 100,000 Cycles
Temperature Range - Operating -40°C to 85°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1051056-KSR211GLFS
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer C&K
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 32VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 2.50mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.00mm x 3.80mm
Illumination Non-Illuminated
Operating Force 180gf
Ingress Protection IP50 - Dust Protected
Actuator Material Rubber
Switch Travel 0.25mm
Mechanical Life 100,000 Cycles
Temperature Range - Operating -40°C to 85°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1051056-KSR211GLFS
KSR211GLFS Price

KSR211GLFS Datasheet
KSR211GLFS Application

KSR211GLFS Replacement
KSR211GLFS Pdf

KSR211GLFS Pinout
KSR211GLFS Image

KSR211GLFS Picture
KSR211GLFS In Stock

KSR211GLFS Distributor
KSR211GLFS Tactile Switches

Image
Mfr.Part No
Description
Stock
IC PCIE-PCIX BRIDGE 128LQFP
2730
LOW-VOLTAGE 20-BIT FET BUS SWITCH
950
DIODE ZENER 6.2V 500MW SOD80
12500
5V, Low Power, Voltage Output Serial 8/10/12-Bit DAC Family
1067
LM4041 Precision Micropower Shunt Voltage Reference
7625
1 Watt Fully Differential Audio Power Amplifier With Shutdown Select
707
RELAY GEN PURPOSE SPST 3A 24V
46
IC MCU 8BIT 3.5KB FLASH 14SOIC
10383