Search
Filters

KT11B1SAM

Part No :
KT11B1SAM
Manufacturer :
Catalog :
Tactile Switches
Description :
Sealed Tactile Switches | SWITCH TACTILE SPST-NO 1VA 50V
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer C&K
Packaging Reel
Status Obsolete
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating at Voltage 1VA at 50VAC/DC
Actuator Type Standard
Mounting Style SMT, Right Angle
Actuator Orientation Side Actuated
Termination Style Gull Wing
Outline 7.57mm x 4.38mm
Illumination Non-Illuminated
Ingress Protection IP57 - Dust Protected, Waterproof
Features Sealed
Temperature Range - Operating -40°C ~ 90°C
Actuator Material Rubber
Mechanical Life 100,000 Cycles
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1193851-KT11B1SAM
Manufacturer Homepage www.ck-components.com
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
C&K Components KT11B1SAM is available at WIN SOURCE. Please review product page below for detailed information, including KT11B1SAM price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for KT11B1SAM to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Switches
Manufacturer C&K
Packaging Reel
Status Obsolete
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating at Voltage 1VA at 50VAC/DC
Actuator Type Standard
Mounting Style SMT, Right Angle
Actuator Orientation Side Actuated
Termination Style Gull Wing
Outline 7.57mm x 4.38mm
Illumination Non-Illuminated
Ingress Protection IP57 - Dust Protected, Waterproof
Features Sealed
Temperature Range - Operating -40°C ~ 90°C
Actuator Material Rubber
Mechanical Life 100,000 Cycles
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1193851-KT11B1SAM
Manufacturer Homepage www.ck-components.com
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KT11B1SAM
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
KT11B1SAM Price

KT11B1SAM Datasheet
KT11B1SAM Application

KT11B1SAM Replacement
KT11B1SAM Pdf

KT11B1SAM Pinout
KT11B1SAM Image

KT11B1SAM Picture
KT11B1SAM In Stock

KT11B1SAM Distributor
KT11B1SAM Tactile Switches

Image
Mfr.Part No
Description
Stock
IC DAC 16BIT V-OUT LOW-PWR 8SOIC
650
IC OPAMP DIFFERENTIAL 3MHZ 8DIP
13
IC REG LDO 2.5V/1.8V 0.15A 10MLF
370
Fairchild Power Switch(FPS)
268
DIODE ZENER 6.8V 500MW DO35
1687

Top Sellers