Search
Filters

TDA02H0SB1R

SWITCH SLIDE DIP SPST 25MA 24V
Manufacturer: C&K Components
rohs
Availability: 3,692 In Stock
C&K Components TDA02H0SB1R is available at WIN SOURCE. Please review product page below for detailed information, including TDA02H0SB1R price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TDA02H0SB1R to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Switches
Manufacturer C&K
Packaging Reel - TR
Status Active
Circuit SPST
Number of Positions 2
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.091" (2.30mm)
Mounting SMD (SMT)
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Body Material Polyphenylene Sulfide (PPS)
Length 0.144" (3.67mm)
Temperature Range - Operating -40°C to 85°C
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1106477-TDA02H0SB1R
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer C&K
Packaging Reel - TR
Status Active
Circuit SPST
Number of Positions 2
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.091" (2.30mm)
Mounting SMD (SMT)
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Body Material Polyphenylene Sulfide (PPS)
Length 0.144" (3.67mm)
Temperature Range - Operating -40°C to 85°C
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1106477-TDA02H0SB1R
TDA02H0SB1R Price

TDA02H0SB1R Datasheet
TDA02H0SB1R Application

TDA02H0SB1R Replacement
TDA02H0SB1R Pdf

TDA02H0SB1R Pinout
TDA02H0SB1R Image

TDA02H0SB1R Picture
TDA02H0SB1R In Stock

TDA02H0SB1R Distributor
TDA02H0SB1R DIP Switches

Image
Mfr.Part No
Description
Stock
LED WHITE 2SMD
3800
IR Transceiver Module
3100
ULTRA PRECISION DIFFERENTIAL LVPECL 4:1 MUX with 1:2 FANOUT and INTERNAL TERMINATION
10
IC PROCESSOR AUDIO VOICE 32-TQFP
1000
IC GATE NOR 4CH 2-INP 14-SOIC
3000
Dot Matrix LED Unit for Outdoor Use (Lamp Type)
34