Search
Filters

TDA10H0SB1R

Part No : TDA10H0SB1R
Manufacturer : C&K Components
Catalog : DIP Switches
Description : SWITCH SLIDE DIP SPST 25MA 24V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 286 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer C&K
Series TDA
Packaging Reel package
Circuit SPST
Number of Positions 10
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.091" (2.30mm)
Mounting SMD
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Body Material Polyphenylene Sulfide (PPS)
Length 0.544" (13.82mm)
Operating Temperature Range -40°C ~ 85°C
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Win Source Part Number 796516-TDA10H0SB1R
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
C&K Components TDA10H0SB1R is available at WIN SOURCE. Please review product page below for detailed information, including TDA10H0SB1R price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TDA10H0SB1R to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Switches
Manufacturer C&K
Series TDA
Packaging Reel package
Circuit SPST
Number of Positions 10
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.091" (2.30mm)
Mounting SMD
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Body Material Polyphenylene Sulfide (PPS)
Length 0.544" (13.82mm)
Operating Temperature Range -40°C ~ 85°C
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Win Source Part Number 796516-TDA10H0SB1R
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TDA10H0SB1R
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
TDA10H0SB1R Price

TDA10H0SB1R Datasheet
TDA10H0SB1R Application

TDA10H0SB1R Replacement
TDA10H0SB1R Pdf

TDA10H0SB1R Pinout
TDA10H0SB1R Image

TDA10H0SB1R Picture
TDA10H0SB1R In Stock

TDA10H0SB1R Distributor
TDA10H0SB1R DIP Switches

Image
Mfr.Part No
Description
Stock
DIODE PIN 50V 250MW SC-79
7692
Octal D-type flip-flop with reset; positive-edge trigger
1957
IC OPAMP DIFF 400MHZ 8SOIC
274
CONN RCPT 20POS .100 SGL R/A PCB
15
IGBT 600V 12A 68W TO263-3
240

Top Sellers