The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AD9559BCPZ

Part No AD9559BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLK TRANSLATOR PLL 72-LFCSP
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
Pricing & Ordering $24.754 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$30.5600
$61.120
4+
$25.0750
$100.300
7+
$24.2920
$170.044
9+
$23.5080
$211.572
12+
$22.7240
$272.688
15+
$20.3740
$305.610
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,950 pieces
MOQ: 2 pcs
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
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Main Purpose Ethernet, SONET/SDH, Stratum
Input LVDS, LVPECL
Output CMOS, HSTL, LVDS
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.25GHz
Supply Voltage - Operating 1.71 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 72-LFCSP-VQ (10x10)
Win Source Part Number 008610-AD9559BCPZ
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited

Description

AD9559BCPZ - Quad/Octal Input Network Clock Generator

The AD9559BCPZ from Analog Devices Inc. is a highly versatile and feature-rich network clock generator that is designed to meet the stringent requirements of communication infrastructure, high-speed data converters, and other applications requiring a high degree of clock signal customization and stability.

This device offers quad/octal input channels, enabling it to support multiple reference inputs and providing redundancy for improved reliability. The AD9559BCPZ is capable of generating a multitude of output frequencies with exceptional accuracy, thanks to its onboard Digital PLL (DPLL) and two Digital-to-Analog Converters (DACs). This level of precision makes it ideal for applications that demand a stable and clean clock signal.

The AD9559BCPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and suitable for high-density mounting, making it an excellent choice for modern, compact electronic assemblies. With its wide operating temperature range, it ensures reliable performance even in challenging environmental conditions.

Key features of the AD9559BCPZ include:

  • Multi-service line card clocking
  • Support for various network protocols
  • Automatic reference switchover
  • Hitless reference switching
  • Holdover and frequency lock capabilities
  • Programmable loop bandwidth from 0.1 Hz to 100 Hz
  • Low phase noise for high-speed data converters
  • Software configurable via a serial interface

The AD9559BCPZ is not just a clock generator; it is a comprehensive solution for managing clock signals within a system. It provides engineers with the flexibility to address various synchronization challenges while maintaining signal integrity and performance. Whether it's for telecommunications, data centers, or industrial applications, the AD9559BCPZ stands out as a reliable and high-performing choice for your clock generation needs.

Note: Please refer to the official datasheet of AD9559BCPZ for detailed technical specifications and ensure compatibility with your application before integrating this component into your design.