The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ICS571M

Part No ICS571M
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC MULTIPLIER/ZDB 8-SOIC
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
Pricing & Ordering $0.530 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
60+
$0.8970
$53.820
140+
$0.7360
$103.040
215+
$0.7130
$153.295
290+
$0.6900
$200.100
375+
$0.6670
$250.125
505+
$0.5980
$301.990
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 15,000 pieces
MOQ: 60 pcs
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
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube/Rail
Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Zero Delay Buffer
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 160MHz
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132992-ICS571M
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited

Description

The ICS571M is a fanout buffer (distribution) and zero delay buffer integrated circuit manufactured by IDT. It is a single circuit device that operates at a maximum frequency of 160MHz. The device is designed to operate in a temperature range of 0°C to 70°C and requires an operating voltage between 3V to 5.5V. It is packaged in a 8-SOIC package and can be mounted using SMD technology. The input and output of the device are CMOS. The device is now obsolete and has reached its end of life, with limited supply. The device has a medium popularity and a fake threat in the open market of 71%.