Search
Filters

MM8030-2610RK0

CONN UMC RCPT STR 50 OHM SMD
rohs
Quantity
Price
Ext. Price
535+
€0.085
€45.261
1,370+
€0.066
€90.009
4,765+
€0.057
€270.176
Availability: 38,614 In Stock
This product has a minimum quantity of 535
The MM8030-2610RK0 is defined as Coaxial Connectors(RF) ,included in Connectors,Interconnects group. The designer and manufactured of MM8030-2610RK0 is Murata Electronics North America. It is available in WIN SOURCE Shenzhen warehouse. The storage code of MM8030-2610RK0 is 234861. More detailed data for MM8030-2610RK0, feel free to contact us.
Products specifications
Categories Connectors, Interconnects
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Connector Style SWG
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50 Ohm
Mounting SMD (SMT)
Fastening Type Snap-On
Maximum Input Frequency 11GHz
Features Internal Switch
Center Contact Plating Gold
Temperature Range - Operating -40°C to 85°C
Center Voltage Rating 30V
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 023624-MM8030-2610RK0
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Connector Style SWG
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50 Ohm
Mounting SMD (SMT)
Fastening Type Snap-On
Maximum Input Frequency 11GHz
Features Internal Switch
Center Contact Plating Gold
Temperature Range - Operating -40°C to 85°C
Center Voltage Rating 30V
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 023624-MM8030-2610RK0
MM8030-2610RK0 Price

MM8030-2610RK0 Datasheet
MM8030-2610RK0 Application

MM8030-2610RK0 Replacement
MM8030-2610RK0 Pdf

MM8030-2610RK0 Pinout
MM8030-2610RK0 Image

MM8030-2610RK0 Picture
MM8030-2610RK0 In Stock

MM8030-2610RK0 Distributor
MM8030-2610RK0 Coaxial Connectors(RF)

Image
Mfr.Part No
Description
Stock
ULTRA PRECISION DIFFERENTIAL LVPECL 4:1 MUX with 1:2 FANOUT and INTERNAL TERMINATION
10
10/8/12-BIT HIGH SPEED 2.7 V microPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER
1204
IC REG LDO 2.8V 0.15A 5SON
18000
SAW Filter 1220MHz SMD 3.0×3.0 mm
1
IC NVSRAM 1MBIT 45NS 48FBGA
160
9−Bit Latch TTL to ECL Translator
7168