Search
Filters

MM8130-2600RA2

CONN SWF RCPT STR 50 OHM SMD
rohs
Quantity
Price
Ext. Price
400+
€0.113
€45.000
1,035+
€0.087
€90.356
3,575+
€0.076
€270.270
Availability: 10,664 In Stock
This product has a minimum quantity of 400
The MM8130-2600RA2 is defined as Coaxial Connectors(RF) ,included in Connectors,Interconnects group. The designer and manufactured of MM8130-2600RA2 is Murata Electronics North America. It is available in WIN SOURCE Shenzhen warehouse. The storage code of MM8130-2600RA2 is 234865. More detailed data for MM8130-2600RA2, feel free to contact us.
Products specifications
Categories Connectors, Interconnects
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Connector Style SWF
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50 Ohm
Mounting SMD (SMT)
Fastening Type Snap-On
Maximum Input Frequency 6GHz
Features Internal Switch
Housing Color Gold
Temperature Range - Operating -40°C to 85°C
Center Voltage Rating 30V
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 023625-MM8130-2600RA2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Connector Style SWF
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50 Ohm
Mounting SMD (SMT)
Fastening Type Snap-On
Maximum Input Frequency 6GHz
Features Internal Switch
Housing Color Gold
Temperature Range - Operating -40°C to 85°C
Center Voltage Rating 30V
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 023625-MM8130-2600RA2
MM8130-2600RA2 Price

MM8130-2600RA2 Datasheet
MM8130-2600RA2 Application

MM8130-2600RA2 Replacement
MM8130-2600RA2 Pdf

MM8130-2600RA2 Pinout
MM8130-2600RA2 Image

MM8130-2600RA2 Picture
MM8130-2600RA2 In Stock

MM8130-2600RA2 Distributor
MM8130-2600RA2 Coaxial Connectors(RF)

Image
Mfr.Part No
Description
Stock
Dual 2-input OR gate
2359
Power MOSFET
18481
TRIMMER 5K OHM 0.25W SMD
500
GaAs MMIC LOW NOISE AMPLIFIER w/ BYPASS MODE, 3.4 - 3.8 GHz
492
HIGH-PERFORMANCE IMPACT-X PAL CIRCUITS
50
IC MCU 32BIT 1MB FLASH 144LFQFP
100
SMD common mode noise suppressor WE-CNSW
312