Search
Filters

MM9329-2700RB5

CONN GSC RCPT STR 50 OHM SMD
rohs
Quantity
Price
Ext. Price
165+
€0.274
€45.144
425+
€0.212
€90.270
1,460+
€0.185
€270.684
Availability: 1 In Stock
This product has a minimum quantity of 165
The MM9329-2700RB5 is defined as Coaxial Connectors(RF) ,included in Connectors,Interconnects group. The designer and manufactured of MM9329-2700RB5 is Murata Electronics North America. It is available in WIN SOURCE Shenzhen warehouse. The storage code of MM9329-2700RB5 is 234895. More detailed data for MM9329-2700RB5, feel free to contact us.
Products specifications
Categories Connectors, Interconnects
Manufacturer Murata Electronics North America
Packaging Cut Reel
Status Obsolete(EOL)
Connector Style GSC
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50 Ohm
Mounting SMD (SMT)
Fastening Type Snap-On
Maximum Input Frequency 6GHz
Housing Color Silver
Body Material Copper Alloy
Body Finish Silver
Center Contact Plating Gold
Temperature Range - Operating -40°C to 90°C
Center Contact Material Copper Alloy
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 023629-MM9329-2700RB5
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer Murata Electronics North America
Packaging Cut Reel
Status Obsolete(EOL)
Connector Style GSC
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50 Ohm
Mounting SMD (SMT)
Fastening Type Snap-On
Maximum Input Frequency 6GHz
Housing Color Silver
Body Material Copper Alloy
Body Finish Silver
Center Contact Plating Gold
Temperature Range - Operating -40°C to 90°C
Center Contact Material Copper Alloy
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 023629-MM9329-2700RB5
MM9329-2700RB5 Price

MM9329-2700RB5 Datasheet
MM9329-2700RB5 Application

MM9329-2700RB5 Replacement
MM9329-2700RB5 Pdf

MM9329-2700RB5 Pinout
MM9329-2700RB5 Image

MM9329-2700RB5 Picture
MM9329-2700RB5 In Stock

MM9329-2700RB5 Distributor
MM9329-2700RB5 Coaxial Connectors(RF)

Image
Mfr.Part No
Description
Stock
OPTOISOLATOR 2.5KV TRANS 4SOIC
293413
FILTER SAW 1.8425GHZ LOWLOSS SMD
6509
Zener Voltage Regulators
3000
IC GATE XOR 4CH 2-INP 14-TSSOP
19713
TERM BLOCK COVER
5000
8-Bit CMOS Microcontrollers with A/D Converter
24