Search
Filters

W.FL-R-SMT-1(10)

CONN W.FL RCPT STR 50 OHM SMD
Manufacturer: Hirose Electric Co Ltd
rohs
Quantity
Price
Ext. Price
490+
€0.093
€45.423
1,250+
€0.072
€90.000
4,290+
€0.063
€270.270
Availability: 2,264 In Stock
This product has a minimum quantity of 490
The W.FL-R-SMT-1(10) is defined as Coaxial Connectors(RF) ,included in Connectors,Interconnects group. The designer and manufactured of W.FL-R-SMT-1(10) is Hirose Electric Co Ltd. It is available in WIN SOURCE Shenzhen warehouse. The storage code of W.FL-R-SMT-1(10) is 400572. More detailed data for W.FL-R-SMT-1(10), feel free to contact us.
Products specifications
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Connector Style Ultra Miniature Coaxial
Connector Type Receptacle, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50 Ohm
Mounting SMD (SMT)
Fastening Type Snap-On
Maximum Input Frequency 6GHz
Housing Color Black
Body Material Phosphor Bronze
Body Finish Silver
Center Contact Plating Gold
Dielectric Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -40°C to 90°C
Center Contact Material Brass
Mating Cycles 20
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 036480-W.FL-R-SMT-1(10)
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Connector Style Ultra Miniature Coaxial
Connector Type Receptacle, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50 Ohm
Mounting SMD (SMT)
Fastening Type Snap-On
Maximum Input Frequency 6GHz
Housing Color Black
Body Material Phosphor Bronze
Body Finish Silver
Center Contact Plating Gold
Dielectric Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -40°C to 90°C
Center Contact Material Brass
Mating Cycles 20
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 036480-W.FL-R-SMT-1(10)
W.FL-R-SMT-1(10) Price

W.FL-R-SMT-1(10) Datasheet
W.FL-R-SMT-1(10) Application

W.FL-R-SMT-1(10) Replacement
W.FL-R-SMT-1(10) Pdf

W.FL-R-SMT-1(10) Pinout
W.FL-R-SMT-1(10) Image

W.FL-R-SMT-1(10) Picture
W.FL-R-SMT-1(10) In Stock

W.FL-R-SMT-1(10) Distributor
W.FL-R-SMT-1(10) Coaxial Connectors(RF)

Image
Mfr.Part No
Description
Stock
IC SRAM 16KBIT 55NS 52PLCC
168
NECs 1.8 V L, S-BAND SPDT SWITCH
5000
Wire-wound Chip Power Inductors
350
DUAL BINARY UP COUNTER
8138
SURFACE MOUNT SILICON LOW VF SCHOTTKY DIODE
110975
IC BUS TRANSCVR 4BIT DUAL 16QFN
2667
SURFACE MOUNT SILICON ZENER DIODE(VOLTAGE - 11 TO 200 Volts Power - 2.0 Watts)
15000
SPLASH PROOF FEMALE TERM
1306
AF Power Amplifier (Split Power Supply) (10W + 10W min, THD = 0.4%)
324