The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

5KP8.5CA-G

Part No 5KP8.5CA-G
Manufacturer Comchip Technology
Catalog TVS - Diodes
Description TVS DIODE 8.5VWM 14.4VC R6
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Circuit Protection
Manufacturer Comchip Technology
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 8.5V
Minimum Breakdown Voltage 9.44V
Max Clamping Voltage 14.4V
Peak Pulse Current(Ippm) 347.22A
Power Dissipation - Pd 5000W (5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package R-6
Win Source Part Number 1006424-5KP8.5CA-G
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
Quantity per package 250

Description

The 5KP8.5CA-G is a Zener diode manufactured by Comchip Technology. It is used for general purposes and has a bidirectional channel. The diode comes in a through-hole packaging and has a case/package of R-6. It has a standard-off voltage (Vwm) of 8.5V and a minimum breakdown voltage of 9.44V. The maximum clamping voltage of the diode is 14.4V and the peak pulse current(Ippm) is 347.22A. The power dissipation - Pd is 5000W (5kW). The 5KP8.5CA-G is suitable for use in circuit protection and is currently active in the market. It has a medium popularity and a fake threat of 94 pct. in the open market. The supply and demand status is balanced and it comes in a package of 250.