Search
Filters

CDBF0130L

Part No : CDBF0130L
Manufacturer : Comchip Technology
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 30V 100MA 1005
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 350mV @ 10mA
Current - Reverse Leakage @ Vr 10μA @ 10V
Mounting SMD (SMT)
Case / Package 1005/SOD-323F
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1028629-CDBF0130L
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
The Comchip Technology CDBF0130L is a Schottky diodes, encapsulated in 1005/SOD-323F Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 350mV @ 10mA, separately. The highest operating temperature of the CDBF0130L is 125°C (Max). It can deliver 100mA average rectified current and 10μA @ 10V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 350mV @ 10mA
Current - Reverse Leakage @ Vr 10μA @ 10V
Mounting SMD (SMT)
Case / Package 1005/SOD-323F
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1028629-CDBF0130L
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CDBF0130L
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
CDBF0130L Price

CDBF0130L Datasheet
CDBF0130L Application

CDBF0130L Replacement
CDBF0130L Pdf

CDBF0130L Pinout
CDBF0130L Image

CDBF0130L Picture
CDBF0130L In Stock

CDBF0130L Distributor
CDBF0130L Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
CAP CER 1000PF 50V C0G 0603 / MULTILAYER CERAMIC CHIP CAPACITORS
1
IC MCU 8BIT 4KB FLASH 32VQFN
230
DPAK SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER(VOLTAGE - 20 to 100 Volts CURRENT - 6.0 Amperes)
293
TRANS NPN 50V 3A 6TSOP
24832
CONN HEADER GH TOP 5POS 1.25MM
2174
Series 3-Terminal Negative Regulators
4

Top Sellers