Search
Filters

CDBF0140L-HF

Part No : CDBF0140L-HF
Manufacturer : Comchip Technology
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 40V 100MA 1005
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 100mA
Current - Reverse Leakage @ Vr 30μA @ 10V
Capacitance @ Vr, F 6pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 1005/SOD-323F
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1032691-CDBF0140L-HF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
The Comchip Technology CDBF0140L-HF is a Schottky diodes, encapsulated in 1005/SOD-323F Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 550mV @ 100mA, separately. The highest operating temperature of the CDBF0140L-HF is 125°C (Max). It can deliver 100mA average rectified current and 30μA @ 10V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 100mA
Current - Reverse Leakage @ Vr 30μA @ 10V
Capacitance @ Vr, F 6pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 1005/SOD-323F
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1032691-CDBF0140L-HF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CDBF0140L-HF
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
CDBF0140L-HF Price

CDBF0140L-HF Datasheet
CDBF0140L-HF Application

CDBF0140L-HF Replacement
CDBF0140L-HF Pdf

CDBF0140L-HF Pinout
CDBF0140L-HF Image

CDBF0140L-HF Picture
CDBF0140L-HF In Stock

CDBF0140L-HF Distributor
CDBF0140L-HF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR COTS
102
500V,22A N-Channel MOSFET
3697
IC DIFF BUS TRANSCEIVER 8-SOIC
30
1.5A Three Terminal Adj. Voltage Regulator
106
IC POE 802.3AF PD W/REG 16-SSOP
4
EXTENSION BOARD V4.0 USB PROGR
2
FAST CMOS 16-BIT BUFFER/LINE DRIVER
67

Top Sellers