The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

CDSF355B

Part No CDSF355B
Manufacturer Comchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 80V 100MA 1005
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
Pricing & Ordering $0.044 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
880+
$0.0570
$50.160
2,130+
$0.0470
$100.110
3,335+
$0.0450
$150.075
4,550+
$0.0440
$200.200
5,815+
$0.0430
$250.045
7,895+
$0.0380
$300.010
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,022 pieces
MOQ: 880 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 100nA @ 80V
Capacitance @ Vr, F 3pF @ 0.5V, 1MHz
Mounting SMD (SMT)
Case / Package 1005/SOD-323F
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1028978-CDSF355B
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs

Description

The Comchip Technology CDSF355B is a standard SMD diode with a maximum reverse voltage of 80V and an average rectified current of 100mA. It has a low forward voltage of 1V at 100mA and a fast reverse recovery time of 4ns. This diode has a medium popularity and a 32% fake threat in the open market. The supply and demand status is balanced. It has a capacitance of 3pF at 0.5V, 1MHz and an operating temperature of 125°C (max). This diode is ideal for discrete semiconductor products.