Search
Filters

CDSF4448-HF

Part No : CDSF4448-HF
Manufacturer : Comchip Technology
Catalog : Diodes,Rectifiers - Single
Description : DIODE SW 125MA 100V 1005
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) 125mA
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 9ns
Current - Reverse Leakage @ Vr 100nA @ 80V
Capacitance @ Vr, F 9pF @ 500mV, 1MHz
Mounting SMD (SMT)
Case / Package 1005/SOD-323F
Operating Temperature - Junction -40°C to 125°C
Win Source Part Number 1035214-CDSF4448-HF
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
The Comchip Technology CDSF4448-HF is a Standard diodes, encapsulated in 1005/SOD-323F Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 80V and 1V @ 100mA, separately. The highest operating temperature of the CDSF4448-HF is -40°C to 125°C. It can deliver 125mA average rectified current and 100nA @ 80V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) 125mA
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 9ns
Current - Reverse Leakage @ Vr 100nA @ 80V
Capacitance @ Vr, F 9pF @ 500mV, 1MHz
Mounting SMD (SMT)
Case / Package 1005/SOD-323F
Operating Temperature - Junction -40°C to 125°C
Win Source Part Number 1035214-CDSF4448-HF
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CDSF4448-HF
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
CDSF4448-HF Price

CDSF4448-HF Datasheet
CDSF4448-HF Application

CDSF4448-HF Replacement
CDSF4448-HF Pdf

CDSF4448-HF Pinout
CDSF4448-HF Image

CDSF4448-HF Picture
CDSF4448-HF In Stock

CDSF4448-HF Distributor
CDSF4448-HF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
2-input EXCLUSIVE-OR gate
2819
RailClamp® Low Capacitance TVS Diode Array
110
IC DUAL SENSOR 16SOIC
243
IC VREF SHUNT 1.235V TO51-2
30
EXTENSION PAK PIC18F14K22-ICE
7168
IC REG CTRLR MULT TOP 16SOIC
6
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
30
IC COMPARATOR BTR 8-UMAX
13

Top Sellers