Search
Filters

CGRM4001-HF

Part No :
CGRM4001-HF
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 50V 1A MINISMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 50V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package Mini SMA/SOD-123
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1029170-CGRM4001-HF
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The Comchip Technology CGRM4001-HF is a Standard diodes, encapsulated in Mini SMA/SOD-123 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 50V and 1.1V @ 1A, separately. The highest operating temperature of the CGRM4001-HF is -55°C to 150°C. It can deliver 1A average rectified current and 5μA @ 50V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 50V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package Mini SMA/SOD-123
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1029170-CGRM4001-HF
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CGRM4001-HF
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
CGRM4001-HF Price

CGRM4001-HF Datasheet
CGRM4001-HF Application

CGRM4001-HF Replacement
CGRM4001-HF Pdf

CGRM4001-HF Pinout
CGRM4001-HF Image

CGRM4001-HF Picture
CGRM4001-HF In Stock

CGRM4001-HF Distributor
CGRM4001-HF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 12MHZ RRO 8MINISO
74
T1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR 2CT:1/1.26 / 2CT:1/1.26
14
2VRMS DirectPath, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Interface
13

Top Sellers