Search
Filters

CZRF52C3V3

Part No : CZRF52C3V3
Manufacturer : Comchip Technology
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 3.3V 200MW 1005
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 95 Ohm
Current - Reverse Leakage @ Vr 25μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 1005/SOD-323F
Win Source Part Number 1031948-CZRF52C3V3
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
The CZRF52C3V3,manufactured by Comchip Technology, is available in a 1005/SOD-323F Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 3.3V zener voltage, ±5% tolerance, 900mV @ 10mA forward voltage, 25μA @ 1V reverse leakage current, 95 Ohm maximum ZZT,up to 200mW power power dissipation,specified over the temperature range of -55°C to 125°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 95 Ohm
Current - Reverse Leakage @ Vr 25μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 1005/SOD-323F
Win Source Part Number 1031948-CZRF52C3V3
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CZRF52C3V3
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
CZRF52C3V3 Price

CZRF52C3V3 Datasheet
CZRF52C3V3 Application

CZRF52C3V3 Replacement
CZRF52C3V3 Pdf

CZRF52C3V3 Pinout
CZRF52C3V3 Image

CZRF52C3V3 Picture
CZRF52C3V3 In Stock

CZRF52C3V3 Distributor
CZRF52C3V3 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
QUAD T1/E1 LINE INTERFACE DEVICE
3
Emitter common (dual digital transistors)
97
IC EEPROM 16K I2C 400KHZ 8SOIC
6
FIXED IND 100UH 65MA 11.5 OHM
335
Low Power Single-Band UMTS LNA (800, 900 MHz)
30
IC DECODER 3-TO-8 LINE 16-TSSOP
2717
2-input EXCLUSIVE-OR gate
7953

Top Sellers