Search
Filters

CZRU5V6B

Part No : CZRU5V6B
Manufacturer : Comchip Technology
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 5.6V 150MW 0603
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±2%
Maximum Power Dissipation 150mW
Impedance (Max) (Zzt) 25 Ohm
Current - Reverse Leakage @ Vr 2μA @ 3V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 0603/SOD-523F
Win Source Part Number 1031955-CZRU5V6B
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
The CZRU5V6B,manufactured by Comchip Technology, is available in a 0603/SOD-523F Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 5.6V zener voltage, ±2% tolerance, 900mV @ 10mA forward voltage, 2μA @ 3V reverse leakage current, 25 Ohm maximum ZZT,up to 150mW power power dissipation,specified over the temperature range of -55°C to 125°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±2%
Maximum Power Dissipation 150mW
Impedance (Max) (Zzt) 25 Ohm
Current - Reverse Leakage @ Vr 2μA @ 3V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 0603/SOD-523F
Win Source Part Number 1031955-CZRU5V6B
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CZRU5V6B
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
CZRU5V6B Price

CZRU5V6B Datasheet
CZRU5V6B Application

CZRU5V6B Replacement
CZRU5V6B Pdf

CZRU5V6B Pinout
CZRU5V6B Image

CZRU5V6B Picture
CZRU5V6B In Stock

CZRU5V6B Distributor
CZRU5V6B Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
Power Supply Monitor with Reset | IC SUPERVISOR MPU 2.93V RS 8SOIC
50
2K x 8 Reprogrammable PROM
170
High Speed LDO Regulators Low ESR Cap Compatible ON/OFF Switch
185
Cascadable Amplifier 10 to 1000 MHz
221
30 V, 0.2 A low VF MEGA Schottky barrier rectifier
3797
IC EEPROM 128BIT 400KHZ 8SOIC
2598
IC OPAMP GP 5.5MHZ RRO 8VSSOP
219

Top Sellers