Search
Filters

ACM2520-102-2P

Part No :
ACM2520-102-2P
Manufacturer :
Catalog :
Common Mode Chokes
Description :
CMC 200MA 2LN 1 KOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
85+
€0.574
€48.786
200+
€0.485
€97.070
310+
€0.471
€145.981
425+
€0.457
€193.996
545+
€0.442
€240.899
730+
€0.398
€290.335
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,000 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 1 kOhm @ 100MHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 900 mOhm
Voltage Rating - DC 20V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height (Max) 0.051" (1.30mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 092099-ACM2520-102-2P
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
TDK Corporation ACM2520-102-2P is available at WIN SOURCE. Please review product page below for detailed information, including ACM2520-102-2P price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACM2520-102-2P to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 1 kOhm @ 100MHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 900 mOhm
Voltage Rating - DC 20V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height (Max) 0.051" (1.30mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 092099-ACM2520-102-2P
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACM2520-102-2P
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
ACM2520-102-2P Price

ACM2520-102-2P Datasheet
ACM2520-102-2P Application

ACM2520-102-2P Replacement
ACM2520-102-2P Pdf

ACM2520-102-2P Pinout
ACM2520-102-2P Image

ACM2520-102-2P Picture
ACM2520-102-2P In Stock

ACM2520-102-2P Distributor
ACM2520-102-2P Common Mode Chokes

Image
Mfr.Part No
Description
Stock
PCI Bridge Chip 32bit 33MHz 32bit 160-Pin Tiny BGA
297
IC FLASH 128MBIT 70NS 64TBGA
247
SURFACE MOUNT SMB AND AXIAL LEAD DO-15
5000
high speed and high sensitivity single photo transistor;molded in a black plastic package with spherical side view lens.
197
256K (32K x 8) Static RAM
197
CONN RCPT 4POS 28-26AWG 2MM
165

Top Sellers