Search
Filters

ACM4520-142-2P-TL000

CMC 1.5A 2LN 1.4 KOHM SMD
Manufacturer: TDK Corporation
rohs
Availability: 1 In Stock
TDK Corporation ACM4520-142-2P-TL000 is available at WIN SOURCE. Please review product page below for detailed information, including ACM4520-142-2P-TL000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACM4520-142-2P-TL000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 2
Impedance @ Frequency 1.4 kOhm @ 100MHz
Current Rating (Max) 1.5A
DC Resistance (DCR) (Max) 80 mOhm
Voltage Rating - DC 50V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height (Max) 0.079" (2.00mm)
Dimension Horizontal, 4 PC Pad
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 128583-ACM4520-142-2P-TL000
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 2
Impedance @ Frequency 1.4 kOhm @ 100MHz
Current Rating (Max) 1.5A
DC Resistance (DCR) (Max) 80 mOhm
Voltage Rating - DC 50V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height (Max) 0.079" (2.00mm)
Dimension Horizontal, 4 PC Pad
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 128583-ACM4520-142-2P-TL000
ACM4520-142-2P-TL000 Price

ACM4520-142-2P-TL000 Datasheet
ACM4520-142-2P-TL000 Application

ACM4520-142-2P-TL000 Replacement
ACM4520-142-2P-TL000 Pdf

ACM4520-142-2P-TL000 Pinout
ACM4520-142-2P-TL000 Image

ACM4520-142-2P-TL000 Picture
ACM4520-142-2P-TL000 In Stock

ACM4520-142-2P-TL000 Distributor
ACM4520-142-2P-TL000 Common Mode Chokes

Image
Mfr.Part No
Description
Stock
20 V, 2 A PNP low VCEsat (BISS) transistor
11000
IC DUAL 18-BIT AUDIO DAC 20-SOIC
9461
FIXED IND 360NH 6.3A 13.8 MOHM
3000
High-Performance Single 150mA LDO
52782
Silicon PNP epitaxial planer transistor
29646
XOR (Exclusive OR) IC 1 Channel USV
3388
Axial Coated Inductors
521