Search
Filters

ACM4532-102-3P-T001

Part No : ACM4532-102-3P-T001
Manufacturer : TDK Corporation
Catalog : Common Mode Chokes
Description : CMC 200MA 3LN 1 KOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
80+
€0.569
€45.504
190+
€0.482
€91.485
290+
€0.467
€135.459
400+
€0.453
€181.080
515+
€0.437
€225.261
685+
€0.394
€270.027
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Signal Line
Number of Lines 3
Impedance @ Frequency 1 kOhm @ 100MHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 600 mOhm
Voltage Rating - DC 20V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Height (Max) 0.091" (2.30mm)
Dimension 1812 (4532 Metric), 6 Lead
Win Source Part Number 105028-ACM4532-102-3P-T001
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Limited
TDK Corporation ACM4532-102-3P-T001 is available at WIN SOURCE. Please review product page below for detailed information, including ACM4532-102-3P-T001 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ACM4532-102-3P-T001 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Signal Line
Number of Lines 3
Impedance @ Frequency 1 kOhm @ 100MHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 600 mOhm
Voltage Rating - DC 20V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Height (Max) 0.091" (2.30mm)
Dimension 1812 (4532 Metric), 6 Lead
Win Source Part Number 105028-ACM4532-102-3P-T001
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACM4532-102-3P-T001
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
ACM4532-102-3P-T001 Price

ACM4532-102-3P-T001 Datasheet
ACM4532-102-3P-T001 Application

ACM4532-102-3P-T001 Replacement
ACM4532-102-3P-T001 Pdf

ACM4532-102-3P-T001 Pinout
ACM4532-102-3P-T001 Image

ACM4532-102-3P-T001 Picture
ACM4532-102-3P-T001 In Stock

ACM4532-102-3P-T001 Distributor
ACM4532-102-3P-T001 Common Mode Chokes

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 16KB FLASH 36VFQFPN
409
IC REG LDO 2.6V 0.15A 10MLF
1094
IC OPAMP GP 1MHZ RRO 8VSSOP
174
16-BIT DUAL SUPPLY BUS TRANSCEIVER LEVEL TRANSLATOR WITH A SIDE SERIES RESISTOR
3
IC REG LDO ADJ 0.3A 8SOIC
48