Search
Filters

ACP3225-102-2P-T000

CMC 1.5A 2LN 1 KOHM SMD
Manufacturer: TDK Corporation
rohs
Quantity
Price
Ext. Price
65+
€0.712
€46.274
165+
€0.552
€91.031
565+
€0.481
€271.539
Availability: 1 In Stock
This product has a minimum quantity of 65

The small-sized electronic devices have been increasingly multi-functionalized. In particular, the EMC measures of power lines have become increasingly important. TDK Corporation has developed the ACP3225-102-2P-T000 wire-wound common mode filters as a power supply line for small electronic devices, which meets the requirements of high common-mode impedances and currents. The ACP3225-102-2P-T000 uses a low-loss ferrite that reduces core loss as a magnetic material. The winding part has a small precision automatic winding characteristics. Compared to the existing ACM4532 series, ACP3225 succeeded in increasing the common-mode impedance from 800Ω to 1,000Ω and the rated current to 1.2A. 

Products specifications
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 2
Impedance @ Frequency 1 kOhm @ 100MHz
Current Rating (Max) 1.5A
DC Resistance (DCR) (Max) 50 mOhm (Typ)
Voltage Rating - DC 60V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height (Max) 0.079" (2.00mm)
Dimension 1210 (3225 Metric) (4 Leads)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 007866-ACP3225-102-2P-T000
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 2
Impedance @ Frequency 1 kOhm @ 100MHz
Current Rating (Max) 1.5A
DC Resistance (DCR) (Max) 50 mOhm (Typ)
Voltage Rating - DC 60V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height (Max) 0.079" (2.00mm)
Dimension 1210 (3225 Metric) (4 Leads)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 007866-ACP3225-102-2P-T000
ACP3225-102-2P-T000 Price

ACP3225-102-2P-T000 Datasheet
ACP3225-102-2P-T000 Application

ACP3225-102-2P-T000 Replacement
ACP3225-102-2P-T000 Pdf

ACP3225-102-2P-T000 Pinout
ACP3225-102-2P-T000 Image

ACP3225-102-2P-T000 Picture
ACP3225-102-2P-T000 In Stock

ACP3225-102-2P-T000 Distributor
ACP3225-102-2P-T000 Common Mode Chokes

Image
Mfr.Part No
Description
Stock
Quad Voltage Up and Down Sequencer and Monitor with Programmable Timing
7
Chip Inductors
23920
Dual IGBTMOD NFH-Series Module 300 Amperes/1200 Volts
88
GaAs SPDT 2.5 V High Power Switch DC - 3.0 GHz
951
524288-word x 8-bit High Speed CMOS Static RAM
46
IC CAP CONV 2CH ULT LP 10MSOP
1558