B82789C113N2

Part No :
B82789C113N2
Manufacturer :
Catalog :
Common Mode Chokes
Description :
CMC 11UH 300MA 2LN SMD AEC-Q200
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
Unit Price
Ext. Price
45+
$1.2490
$56.205
100+
$1.0400
$104.000
150+
$1.0100
$151.500
205+
$0.9800
$200.900
265+
$0.9500
$251.750
350+
$0.8610
$301.350
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,000 pieces
MOQ: 45 pcs
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
Categories Filters
Manufacturer EPCOS (TDK)
Packaging Cut Reel
Status Obsolete(EOL)
Filter Type Signal Line
Number of Lines 2
Inductance @ Frequency 11μH @ 100kHz
Current Rating (Max) 300mA
DC Resistance (DCR) (Max) 250 mOhm
Voltage Rating - DC 80V
Voltage Rating - AC 42V
Temperature Range - Operating -55°C to 125°C
Ratings AEC-Q200
Mounting SMD (SMT)
Height (Max) 0.118" (3.00mm)
Dimension Horizontal, 4 L-Lead
Win Source Part Number 118606-B82789C113N2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance

EPCOS (TDK) B82789C113N2 is available at WIN SOURCE. Please review product page below for detailed information, including B82789C113N2 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B82789C113N2 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Filters
Manufacturer EPCOS (TDK)
Packaging Cut Reel
Status Obsolete(EOL)
Filter Type Signal Line
Number of Lines 2
Inductance @ Frequency 11μH @ 100kHz
Current Rating (Max) 300mA
DC Resistance (DCR) (Max) 250 mOhm
Voltage Rating - DC 80V
Voltage Rating - AC 42V
Temperature Range - Operating -55°C to 125°C
Ratings AEC-Q200
Mounting SMD (SMT)
Height (Max) 0.118" (3.00mm)
Dimension Horizontal, 4 L-Lead
Win Source Part Number 118606-B82789C113N2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B82789C113N2
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
B82789C113N2 Price

B82789C113N2 Datasheet
B82789C113N2 Application

B82789C113N2 Replacement
B82789C113N2 Pdf

B82789C113N2 Pinout
B82789C113N2 Image

B82789C113N2 Picture
B82789C113N2 In Stock

B82789C113N2 Distributor
B82789C113N2 Common Mode Chokes

Image
Mfr.Part No
Description
Stock
1K 2.5V Dual Mode I 2 C Serial EEPROM
364
FIXED IND 10UH 550MA 500 MOHM
976
IC SDRAM 512MBIT 200MHZ 66TSOP / DRAM Chip DDR SDRAM 512Mbit 128Mx4 2.6V 66-Pin TSOP Tray
37
Headers & Wire Housings Flexible Board Stacking Header with Fixed Tail Length, 0.100 Pitch
61
8-BIT MICROCONTROLLER
136
DIODE GEN PURP 100V 200MA SOD323
6000

Top Sellers